EDAC, Inc. Edgeboard Connectors 833-027-520-112

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-833-027-520-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-833-027-520-112-ND
Edgeboard Connectors 151-833-027-520-112-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Edac - 02AK0002 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
02AK0002
Connector Edac 02AK0002
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-833-027-520-112-ND 02AK0002
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers