EDAC, Inc. Edgeboard Connectors 833-026-524-101

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-833-026-524-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-833-026-524-101-ND
Edgeboard Connectors 151-833-026-524-101-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Edac - 01AK9761 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
01AK9761
Connector Edac 01AK9761
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-833-026-524-101-ND 01AK9761
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-4915-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details