NorComp Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp 822KR06-213R001

Description
CIRCULAR CONN, RCPT, R/A, 6POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 6POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp - 03AC1025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp
03AC1025
Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp 03AC1025
CIRCULAR CONN, RCPT, R/A, 6POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 6POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC1025
Product Name Circular Conn, Rcpt, R/a, 6Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details