NorComp Circular Conn, Rcpt, R/a, 3Pos, Panel; Product Range Norcomp 822KR03-213R001

Description
CIRCULAR CONN, RCPT, R/A, 3POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 3POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 3Pos, Panel; Product Range Norcomp - 03AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 3Pos, Panel; Product Range Norcomp
03AC1023
Circular Conn, Rcpt, R/a, 3Pos, Panel; Product Range Norcomp 03AC1023
CIRCULAR CONN, RCPT, R/A, 3POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 3POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC1023
Product Name Circular Conn, Rcpt, R/a, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers