NorComp Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp 822K004-213R001

Description
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp - 03AC1061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp
03AC1061
Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp 03AC1061
CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, PANEL; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC1061
Product Name Circular Conn, Rcpt, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details