CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:QUIK-LOQ 822K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC1051 |
| Product Name | Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |