NorComp Circular Conn, Rcpt, R/a, 16Pos, Panel; Product Range Norcomp 822BR16-213R001

Description
CIRCULAR CONN, RCPT, R/A, 16POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 16POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 16Pos, Panel; Product Range Norcomp - 03AC0831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 16Pos, Panel; Product Range Norcomp
03AC0831
Circular Conn, Rcpt, R/a, 16Pos, Panel; Product Range Norcomp 03AC0831
CIRCULAR CONN, RCPT, R/A, 16POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 16POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0831
Product Name Circular Conn, Rcpt, R/a, 16Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter - 9485 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female PCB Mount Connector Straight - ET-SFS-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details