NorComp Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp 822BR02-213R001

Description
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp - 03AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp
03AC0823
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp 03AC0823
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0823
Product Name Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details