NorComp Circular Conn, Rcpt, 26Pos, Cable; Product Range Norcomp 822B026-273L701

Description
CIRCULAR CONN, RCPT, 26POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 26POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 26Pos, Cable; Product Range Norcomp - 03AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 26Pos, Cable; Product Range Norcomp
03AC1018
Circular Conn, Rcpt, 26Pos, Cable; Product Range Norcomp 03AC1018
CIRCULAR CONN, RCPT, 26POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 26POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC1018
Product Name Circular Conn, Rcpt, 26Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details