NorComp Circular Connector Assemblies 822B026-203RF01

Description
26 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1895-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1895-ND
Circular Connector Assemblies NOR1895-ND
26 Position Circular Connector Receptacle, Female Sockets Solder Cup

26 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Rcpt, 26Pos, Panel; Product Range Norcomp - 61AC5896 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 26Pos, Panel; Product Range Norcomp
61AC5896
Circular Connector, Rcpt, 26Pos, Panel; Product Range Norcomp 61AC5896
CIRCULAR CONNECTOR, RCPT, 26POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 26POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1895-ND 61AC5896
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 26Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data