CIRCULAR CONN, RCPT, 19POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0997 |
| Product Name | Circular Conn, Rcpt, 19Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |