NorComp Circular Connector Assemblies 822B019-203RF01

Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1894-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1894-ND
Circular Connector Assemblies NOR1894-ND
19 Position Circular Connector Receptacle, Female Sockets Solder Cup

19 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B019-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B019-203RF01-ND
Circular Connector Assemblies 5497-822B019-203RF01-ND
CONN RCPT FMALE 19P SOLDER CUP

CONN RCPT FMALE 19P SOLDER CUP

Buy Now Datasheet
Circular Connector, Rcpt, 19Pos, Panel; Product Range Norcomp - 61AC5895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Panel; Product Range Norcomp
61AC5895
Circular Connector, Rcpt, 19Pos, Panel; Product Range Norcomp 61AC5895
CIRCULAR CONNECTOR, RCPT, 19POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1894-ND 61AC5895
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 19Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers