NorComp Circular Conn, Rcpt, 16Pos, Cable; Product Range Norcomp 822B016-273L701

Description
CIRCULAR CONN, RCPT, 16POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 16POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 16Pos, Cable; Product Range Norcomp - 03AC0984 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 16Pos, Cable; Product Range Norcomp
03AC0984
Circular Conn, Rcpt, 16Pos, Cable; Product Range Norcomp 03AC0984
CIRCULAR CONN, RCPT, 16POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 16POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0984
Product Name Circular Conn, Rcpt, 16Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details