NorComp Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp 822B014-273L901

Description
CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Norcomp Circular Connector, part number 03AC0969, is a cable mount receptacle featuring 14 positions and a push-pull coupling style. It is designed for solder socket contacts and is compliant with RoHS standards. The connector has a maximum current rating of 7 amps for 22 AWG wire and can handle a working voltage of up to 850V. The housing is made of brass with a nickel plating, while the contacts are copper alloy with gold plating over nickel. The insulator is constructed from high-temperature PPS, and the strain relief is molded polyurethane. This connector is rated for a durability of 5000 cycles and operates within a temperature range of -40°C to +200°C. It also provides shielding effectiveness of 75dB at 10MHz and 40dB at 1GHz, with an IP rating of 50.

Datasheet Summary
Powered by GS/AI

The Norcomp Circular Connector, part number 03AC0969, is a cable mount receptacle featuring 14 positions and a push-pull coupling style. It is designed for solder socket contacts and is compliant with RoHS standards. The connector has a maximum current rating of 7 amps for 22 AWG wire and can handle a working voltage of up to 850V. The housing is made of brass with a nickel plating, while the contacts are copper alloy with gold plating over nickel. The insulator is constructed from high-temperature PPS, and the strain relief is molded polyurethane. This connector is rated for a durability of 5000 cycles and operates within a temperature range of -40°C to +200°C. It also provides shielding effectiveness of 75dB at 10MHz and 40dB at 1GHz, with an IP rating of 50.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp - 03AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp
03AC0969
Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp 03AC0969
CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0969
Product Name Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details