NorComp Circular Connector Assemblies 822B014-203RF01

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1892-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1892-ND
Circular Connector Assemblies NOR1892-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B014-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B014-203RF01-ND
Circular Connector Assemblies 5497-822B014-203RF01-ND
CONN RCPT FMALE 14P SOLDER CUP

CONN RCPT FMALE 14P SOLDER CUP

Buy Now Datasheet
Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp - 61AC5893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp
61AC5893
Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp 61AC5893
CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1892-ND 61AC5893
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details