NorComp Circular Connector Assemblies 822B012-273L601

Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1593-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1593-ND
Circular Connector Assemblies NOR1593-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B012-273L601-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B012-273L601-ND
Circular Connector Assemblies 5497-822B012-273L601-ND
CONN RCPT FMALE 12P SOLDER CUP

CONN RCPT FMALE 12P SOLDER CUP

Buy Now Datasheet
Circular Conn, Rcpt, 12Pos, Cable; Product Range Norcomp - 03AC0949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Cable; Product Range Norcomp
03AC0949
Circular Conn, Rcpt, 12Pos, Cable; Product Range Norcomp 03AC0949
CIRCULAR CONN, RCPT, 12POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1593-ND 03AC0949
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 12Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details