NorComp Circular Connector Assemblies 822B010-273L801

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 822B010-273L801-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
822B010-273L801-ND
Circular Connector Assemblies 822B010-273L801-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 10Pos, Cable; Product Range Norcomp - 03AC0934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Cable; Product Range Norcomp
03AC0934
Circular Conn, Rcpt, 10Pos, Cable; Product Range Norcomp 03AC0934
CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 822B010-273L801-ND 03AC0934
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug connector - NPQH-D-Q8-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details