The Circular Connector, Receptacle, 10 Position, from the Norcomp QUIK-LOQ 822B Series is designed for cable mounting and features a push-pull coupling style. It supports a maximum current of 7 amps for 22 AWG wire and 10 amps for 18 AWG wire, with a working voltage rating of 850V. The connector is constructed with a brass housing, nickel plating, and gold-plated contacts over nickel for enhanced conductivity. It is rated for 5000 mating cycles and operates within a temperature range of -40°C to +200°C. The connector also offers shielding effectiveness of 75dB at 10MHz and 40dB at 1GHz, with an IP rating of 50, making it suitable for various demanding applications. RoHS compliance ensures it meets environmental standards.
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 822B010-273L001-ND | 03AC0929 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 10Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 500 volts |