NorComp Circular Connector Assemblies 822B006-173L901

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 822B006-173L901-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
822B006-173L901-ND
Circular Connector Assemblies 822B006-173L901-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp - 03AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
03AC0892
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp 03AC0892
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 822B006-173L901-ND 03AC0892
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details