NorComp Circular Connector Assemblies 822B006-103R001

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1566-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1566-ND
Circular Connector Assemblies NOR1566-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp - 03AC0885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp
03AC0885
Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp 03AC0885
CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1566-ND 03AC0885
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data