NorComp Circular Connector Assemblies 822B004-273L501

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 4 Position, Cable Mount from the Norcomp QUIK-LOQ series is designed for reliable electrical connections in various applications. This connector features a maximum current rating of 7 amps for 22 AWG wire and 10 amps for 18 AWG wire, with a working voltage of up to 850V. The contact resistance is specified at 7.5 m,Ѷ, ensuring efficient conductivity. Constructed with a brass housing and nickel plating, the connector also includes gold-plated contacts over nickel for enhanced durability and conductivity. The insulator is made from high-temperature PPS, and the strain relief boot is molded from polyurethane, providing robust mechanical support. The connector is rated for 5000 mating cycles and operates effectively within a temperature range of -40°C to +200°C. Additionally, the connector complies with RoHS standards and offers shielding effectiveness of 75dB at 10MHz and 40dB at 1GHz, making it suitable for environments with potential electromagnetic interference. The IP rating of 50 indicates protection against dust and limited water ingress. This product is a suitable choice for engineers seeking a durable and efficient circular connector for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 4 Position, Cable Mount from the Norcomp QUIK-LOQ series is designed for reliable electrical connections in various applications. This connector features a maximum current rating of 7 amps for 22 AWG wire and 10 amps for 18 AWG wire, with a working voltage of up to 850V. The contact resistance is specified at 7.5 m,Ѷ, ensuring efficient conductivity. Constructed with a brass housing and nickel plating, the connector also includes gold-plated contacts over nickel for enhanced durability and conductivity. The insulator is made from high-temperature PPS, and the strain relief boot is molded from polyurethane, providing robust mechanical support. The connector is rated for 5000 mating cycles and operates effectively within a temperature range of -40°C to +200°C. Additionally, the connector complies with RoHS standards and offers shielding effectiveness of 75dB at 10MHz and 40dB at 1GHz, making it suitable for environments with potential electromagnetic interference. The IP rating of 50 indicates protection against dust and limited water ingress. This product is a suitable choice for engineers seeking a durable and efficient circular connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1564-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1564-ND
Circular Connector Assemblies NOR1564-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B004-273L501-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B004-273L501-ND
Circular Connector Assemblies 5497-822B004-273L501-ND
CONN RCPT FMALE 4P GOLD SLDR CUP

CONN RCPT FMALE 4P GOLD SLDR CUP

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp - 03AC0880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp
03AC0880
Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp 03AC0880
CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1564-ND 03AC0880
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 610 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
METRAL® - 10026155-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details