NorComp Circular Connector Assemblies 822B004-103R001

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1559-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1559-ND
Circular Connector Assemblies NOR1559-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B004-103R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B004-103R001-ND
Circular Connector Assemblies 5497-822B004-103R001-ND
CONN PLUG MALE 4P GOLD SLDR CUP

CONN PLUG MALE 4P GOLD SLDR CUP

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Panel; Product Range Norcomp - 03AC0868 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Panel; Product Range Norcomp
03AC0868
Circular Conn, Plug, 4Pos, Panel; Product Range Norcomp 03AC0868
CIRCULAR CONN, PLUG, 4POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 4POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1559-ND 03AC0868
Product Name Circular Connector Assemblies Circular Conn, Plug, 4Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 610 volts
Unlock Full Specs
to access all available technical data