NorComp Circular Connector Assemblies 822B003-273L901

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 822B003-273L901-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
822B003-273L901-ND
Circular Connector Assemblies 822B003-273L901-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp - 03AC0867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp
03AC0867
Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp 03AC0867
CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 822B003-273L901-ND 03AC0867
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data