NorComp Circular Connector Assemblies 822B003-203RF01

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1886-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1886-ND
Circular Connector Assemblies NOR1886-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B003-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B003-203RF01-ND
Circular Connector Assemblies 5497-822B003-203RF01-ND
CONN RCPT FMALE 3P GOLD SLDR CUP

CONN RCPT FMALE 3P GOLD SLDR CUP

Buy Now Datasheet
Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp - 61AC5887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp
61AC5887
Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp 61AC5887
CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1886-ND 61AC5887
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data