NorComp Circular Connector Assemblies 822B003-203R001

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1555-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1555-ND
Circular Connector Assemblies NOR1555-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B003-203R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B003-203R001-ND
Circular Connector Assemblies 5497-822B003-203R001-ND
CONN RCPT FMALE 3P GOLD SLDR CUP

CONN RCPT FMALE 3P GOLD SLDR CUP

Buy Now Datasheet
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp - 03AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
03AC0859
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp 03AC0859
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1555-ND 03AC0859
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details