NorComp Circular Connector Assemblies 822B003-173L701

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 822B003-173L701-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
822B003-173L701-ND
Circular Connector Assemblies 822B003-173L701-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp - 03AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
03AC0856
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp 03AC0856
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 822B003-173L701-ND 03AC0856
Product Name Circular Connector Assemblies Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details