NorComp Circular Connector Assemblies 822B003-173L001

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 822B003-173L001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
822B003-173L001-ND
Circular Connector Assemblies 822B003-173L001-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp - 03AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
03AC0852
Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp 03AC0852
CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 822B003-173L001-ND 03AC0852
Product Name Circular Connector Assemblies Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details