7 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 821KR07-213R001-ND | 03AC0749 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 315 volts | |
| Current Rating | 7.0 amps |