NorComp Circular Conn, Rcpt, 7Pos, Cable; Product Range Norcomp 821K007-273L701

Description
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Cable; Product Range Norcomp - 03AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Cable; Product Range Norcomp
03AC0821
Circular Conn, Rcpt, 7Pos, Cable; Product Range Norcomp 03AC0821
CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0821
Product Name Circular Conn, Rcpt, 7Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products