NorComp Circular Connector Assemblies 821K007-203R001

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 821K007-203R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
821K007-203R001-ND
Circular Connector Assemblies 821K007-203R001-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 7Pos, Panel; Product Range Norcomp - 03AC0815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Panel; Product Range Norcomp
03AC0815
Circular Conn, Rcpt, 7Pos, Panel; Product Range Norcomp 03AC0815
CIRCULAR CONN, RCPT, 7POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 821K007-203R001-ND 03AC0815
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 7Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details