NorComp Circular Connector Assemblies 821K006-173L401

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 821K006-173L401-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
821K006-173L401-ND
Circular Connector Assemblies 821K006-173L401-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp - 03AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
03AC0798
Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp 03AC0798
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 821K006-173L401-ND 03AC0798
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers