The Circular Connector, Receptacle, 5 Position, Cable from the Norcomp QUIK-LOQ series is designed for cable mounting and features a push-pull coupling style. It is RoHS compliant and constructed with a brass housing that is nickel and chrome plated. The connector supports a maximum current of 9 amps for five positions, with a wire gauge of 22 AWG. It operates within a temperature range of -40°C to +200°C and has a durability rating of 5000 cycles. The connector also offers an IP67 rating, ensuring protection against dust and water ingress. Shielding provides 75 dB at 10 MHz and 40 dB at 1 GHz, making it suitable for applications requiring reliable signal integrity.
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 821K005-273L501-ND | 03AC0794 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 415 volts |