NorComp Circular Connector Assemblies 821K005-273L401

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 821K005-273L401-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
821K005-273L401-ND
Circular Connector Assemblies 821K005-273L401-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp - 03AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp
03AC0793
Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp 03AC0793
CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 821K005-273L401-ND 03AC0793
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers