NorComp Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp 821K003-213R001

Description
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp - 03AC0768 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
03AC0768
Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp 03AC0768
CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, PANEL; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0768
Product Name Circular Conn, Rcpt, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - P200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details