CIRCULAR CONN, PLUG, 3POS, CABLE; Product Range:QUIK-LOQ 821K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0766 |
| Product Name | Circular Conn, Plug, 3Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |