NorComp Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp 821BR07-213R001

Description
CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp - 03AC0624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp
03AC0624
Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp 03AC0624
CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 7POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0624
Product Name Circular Conn, Rcpt, R/a, 7Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - EEG.1B.302.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 15.0 amps
View Details
3 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details