The Circular Connector, Receptacle, Right Angle, 5 Position, Panel Mount from the Norcomp QUIK-LOQ 821B Series features a nickel/chrome plated brass shell and is designed for PCB socket applications. It supports a maximum current rating of 15 amps for 2 positions and 12 amps for 3 positions, with a test voltage of up to 1300V. The connector is RoHS compliant and has a durability rating of 5000 cycles. It operates within a temperature range of -40°C to +200°C and has an IP rating of 50, indicating good protection against dust and water. The connector's shielding provides 75dB at 10MHz and 40dB at 1GHz, making it suitable for applications requiring signal integrity. The maximum panel thickness for installation is 5mm.
5 Position Circular Connector Receptacle, Female Sockets Solder
CONN RCPT FMALE 5POS GOLD SOLDER
CIRCULAR CONN, RCPT, R/A, 5POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1548-ND | 03AC0622 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, R/a, 5Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 415 volts | |
| Current Rating | 9.0 amps |