NorComp Circular Connector Assemblies 821BR04-213R001

Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1547-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1547-ND
Circular Connector Assemblies NOR1547-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp - 03AC0621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp
03AC0621
Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp 03AC0621
CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 4POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1547-ND 03AC0621
Product Name Circular Connector Assemblies Circular Conn, Rcpt, R/a, 4Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 430 volts
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7697-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details