NorComp Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp 821BR02-213R001

Description
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp - 03AC0619 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp
03AC0619
Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp 03AC0619
CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, R/A, 2POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0619
Product Name Circular Conn, Rcpt, R/a, 2Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7927D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details