NorComp Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp 821B014-273L501

Description
CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp - 03AC0740 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp
03AC0740
Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp 03AC0740
CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0740
Product Name Circular Conn, Rcpt, 14Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T06LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7824B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details