NorComp Circular Connector Assemblies 821B014-203RF01

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1884-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1884-ND
Circular Connector Assemblies NOR1884-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B014-203RF01-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B014-203RF01-ND
Circular Connector Assemblies 5497-821B014-203RF01-ND
CONN RCPT FMALE 14P SOLDER CUP

CONN RCPT FMALE 14P SOLDER CUP

Buy Now Datasheet
Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp - 61AC5885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp
61AC5885
Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp 61AC5885
CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Bulkhead Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1884-ND 61AC5885
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details