The Circular Connector, Receptacle, 10 Position, Cable Mount from the Norcomp product range features a robust design suitable for various applications. It is a female connector with a push-pull coupling style, ensuring secure connections. The connector is RoHS compliant and constructed with a brass housing that is nickel and chrome plated for durability. It supports a maximum operating temperature range of -40°C to +200°C and has a durability rating of 5000 cycles. The connector is designed for use with 20 AWG wire and has a maximum current rating of 15 amps for 2 positions. It also features a high-temperature PPS insulator and a molded polyurethane strain relief boot. The connector provides effective shielding with a rating of 75 dB at 10 MHz and 40 dB at 1 GHz, making it suitable for applications requiring signal integrity. The IP rating of 50 indicates protection against dust and limited water ingress. This product is ideal for engineers seeking a reliable and high-performance circular connector for their projects.
CIRCULAR CONN, RCPT, 10POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0729 |
| Product Name | Circular Conn, Rcpt, 10Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |