NorComp Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp 821B010-213R001

Description
CIRCULAR CONN, RCPT, 10POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, RCPT, 10POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp - 03AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp
03AC0724
Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp 03AC0724
CIRCULAR CONN, RCPT, 10POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03AC0724
Product Name Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - X209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details