CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03AC0716 |
| Product Name | Circular Conn, Rcpt, 8Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |