8 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONN RCPT FMALE 8P GOLD SLDR CUP
CIRCULAR CONN, RCPT, 8POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1543-ND | 03AC0713 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 8Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Voltage Rating | 315 volts |