NorComp Circular Connector Assemblies 821B007-173L601

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 7 Position, from the Norcomp QUIK-LOQ 821B Series is designed for cable mounting and features a push-pull coupling style. It has a total of seven solder pin contacts, with a maximum current rating of 5 amps for 22 AWG wire. The connector is constructed with a brass housing that is nickel plated, and the shell and collet nut are chrome plated. The contacts are made from copper alloy and are gold plated over nickel for enhanced conductivity. This connector operates within a temperature range of -40°C to +200°C and is rated for a maximum torque value of 1.5 Nm. It provides shielding effectiveness of 75 dB at 10 MHz and 40 dB at 1 GHz, with an IP rating of 50, indicating good protection against dust and water. The product is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring reliable electrical connections in harsh environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 7 Position, from the Norcomp QUIK-LOQ 821B Series is designed for cable mounting and features a push-pull coupling style. It has a total of seven solder pin contacts, with a maximum current rating of 5 amps for 22 AWG wire. The connector is constructed with a brass housing that is nickel plated, and the shell and collet nut are chrome plated. The contacts are made from copper alloy and are gold plated over nickel for enhanced conductivity. This connector operates within a temperature range of -40°C to +200°C and is rated for a maximum torque value of 1.5 Nm. It provides shielding effectiveness of 75 dB at 10 MHz and 40 dB at 1 GHz, with an IP rating of 50, indicating good protection against dust and water. The product is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring reliable electrical connections in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 821B007-173L601-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
821B007-173L601-ND
Circular Connector Assemblies 821B007-173L601-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp - 03AC0695 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp
03AC0695
Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp 03AC0695
CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 821B007-173L601-ND 03AC0695
Product Name Circular Connector Assemblies Circular Conn, Plug, 7Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Alligator Clip to Banana Socket, Adapter - 8016 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 10.0 amps
View Details