NorComp Circular Connector Assemblies 821B006-273L401

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1534-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1534-ND
Circular Connector Assemblies NOR1534-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B006-273L401-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B006-273L401-ND
Circular Connector Assemblies 5497-821B006-273L401-ND
CONN RCPT FMALE 6P GOLD SLDR CUP

CONN RCPT FMALE 6P GOLD SLDR CUP

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp - 03AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp
03AC0687
Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp 03AC0687
CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1534-ND 03AC0687
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 6Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details