NorComp Circular Connector Assemblies 821B006-203R001

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1532-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1532-ND
Circular Connector Assemblies NOR1532-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B006-203R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B006-203R001-ND
Circular Connector Assemblies 5497-821B006-203R001-ND
CONN RCPT FMALE 6P GOLD SLDR CUP

CONN RCPT FMALE 6P GOLD SLDR CUP

Buy Now Datasheet
Circular Conn, Rcpt, 6Pos, Panel; Product Range Norcomp - 03AC0684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Panel; Product Range Norcomp
03AC0684
Circular Conn, Rcpt, 6Pos, Panel; Product Range Norcomp 03AC0684
CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1532-ND 03AC0684
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 6Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details