NorComp Circular Connector Assemblies 821B005-273L501

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1527-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1527-ND
Circular Connector Assemblies NOR1527-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp - 03AC0675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp
03AC0675
Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp 03AC0675
CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, CABLE; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1527-ND 03AC0675
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0060-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers