NorComp Circular Connector Assemblies 821B005-213R001

Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1525-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1525-ND
Circular Connector Assemblies NOR1525-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 5497-821B005-213R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-821B005-213R001-ND
Circular Connector Assemblies 5497-821B005-213R001-ND
CONN RCPT FMALE 5POS GOLD SOLDER

CONN RCPT FMALE 5POS GOLD SOLDER

Buy Now Datasheet
Circular Conn, Rcpt, 5Pos, Panel; Product Range Norcomp - 03AC0672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 5Pos, Panel; Product Range Norcomp
03AC0672
Circular Conn, Rcpt, 5Pos, Panel; Product Range Norcomp 03AC0672
CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 5POS, PANEL; Product Range:QUIK-LOQ 821B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1525-ND 03AC0672
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 5Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 415 volts
Current Rating 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26633-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Headers - 1730950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details